CSA - C837-16

Monitoring and energy performance measurements of compressed air systems

inactive
Organization: CSA
Publication Date: 1 January 2016
Status: inactive
Page Count: 74
scope:

Inclusions

This Standard is intended to be used for compressed air systems with the following characteristics:

a) electrically driven three-phase air compressors equal to or greater than 5 horsepower;

b) positive displacement stationary air compressors and associated equipment;

c) operating pressures between 2.5 and 17 bar(g) (36 and 250 psi(g)); and

d) industrial and commercial applications of compressed air.

Exclusions

The Standard is not intended to be used for the following purposes or systems:

a) electrically driven single phase compressors;

b) bench testing, measurement, or certification of the performance of an air compressor;

c) measurement of heat recovery;

d) process compressors for gases other than air;

e) energy or water measurements for the mechanical cooling of water-cooled air compressors;

f) compressors driven by energy sources other than electric motors; and

g) compressors that are regulated by transportation standards.

Document History

January 1, 2016
Monitoring and energy performance measurements of compressed air systems
Inclusions This Standard is intended to be used for compressed air systems with the following characteristics: a) electrically driven three-phase air compressors equal to or greater than 5...
January 1, 2016
Monitoring and energy performance measurements of compressed air systems
Inclusions This Standard is intended to be used for compressed air systems with the following characteristics: a) electrically driven three-phase air compressors equal to or greater than 5...
C837-16
January 1, 2016
Monitoring and energy performance measurements of compressed air systems
Inclusions This Standard is intended to be used for compressed air systems with the following characteristics: a) electrically driven three-phase air compressors equal to or greater than 5...

References

Advertisement