IEC 61995-2
Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for DCL
| Organization: | IEC |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for the electrical connection to final circuits rated not more than 16 A, without providing mechanical support for the luminaire.
Document History