IEC 61995-2

Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for DCL

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2009
Status: inactive
Page Count: 26
ICS Code (Connecting devices): 29.120.20
ICS Code (Luminaires): 29.140.40

Document History

May 1, 2016
Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...
May 1, 2016
AMENDMENT 1 Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for DCL
A description is not available for this item.
IEC 61995-2
February 1, 2009
Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for DCL
A description is not available for this item.

References

Advertisement