DOD - SMD 5962-99606

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 2 May 2016
Status: active
Page Count: 27
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q), space application (device class V), and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class T, the user is encouraged to review the manufacturers Quality Management (QM) plan as part of their evaluation of these parts and their acceptability in the intended application.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 22, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q), space application (device class V), and for appropriate satellite and similar...
SMD 5962-99606
May 2, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q), space application (device class V), and for appropriate satellite and similar applications...
December 5, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
May 28, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
A description is not available for this item.
March 18, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
A description is not available for this item.
August 30, 2000
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
May 30, 2000
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
April 20, 2000
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
September 28, 1999
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 8-BIT, RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...

References

Advertisement