FORD WSS-M1F28-A1

LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 2 February 2007
Status: inactive
Page Count: 10
scope:

The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.

Document History

January 28, 2010
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
June 26, 2008
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
FORD WSS-M1F28-A1
February 2, 2007
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
December 20, 2006
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
June 13, 2005
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...

References

Advertisement