FORD WSS-M1F28-A1
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 26 June 2008 |
| Status: | inactive |
| Page Count: | 10 |
scope:
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.
Document History
January 28, 2010
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
FORD WSS-M1F28-A1
June 26, 2008
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
February 2, 2007
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
December 20, 2006
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...
June 13, 2005
LEATHER, GENUINE TOP GRAIN, IMPROVED SOFTNESS, MILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer hide which has been tanned to retain the natural odor of the leather and softened to provide maximum seating...