ETSI - TS 129 201
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
inactive
| Organization: | ETSI |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 42 |
scope:
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the Application Function (AF). REST shall be used as an architectural style as appropriate.
Document History
May 1, 2022
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
August 1, 2020
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
July 1, 2018
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
May 1, 2017
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
January 1, 2017
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
August 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
TS 129 201
May 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
April 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
January 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
October 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
April 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
January 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
October 1, 2014
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...