ETSI - TS 129 201

Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)

inactive
Organization: ETSI
Publication Date: 1 August 2016
Status: inactive
Page Count: 38
scope:

The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the Application Function (AF). REST shall be used as an architectural style as appropriate.

Document History

May 1, 2022
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
August 1, 2020
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
July 1, 2018
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
May 1, 2017
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
January 1, 2017
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
TS 129 201
August 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
May 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
April 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
January 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
October 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
April 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
January 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...
October 1, 2014
Universal Mobile Telecommunications System (UMTS); LTE; Representational State Transfer (REST) reference point between Application Function (AF) and Protocol Converter (PC)
The present document describes the Representational State Transfer (REST) reference point, which is used to exchange application level session information between the Protocol Converter (PC) and the...

References

Advertisement