CEN - EN ISO 16641

Measurement of radioactivity in the environment - Air - Radon 220: Integrated measurement methods for the determination of the average activity concentration using passive solid-state nuclear track detectors

active, Most Current
Organization: CEN
Publication Date: 1 April 2016
Status: active
Page Count: 28
ICS Code (Radiation measurements): 17.240
scope:

This International Standard covers integrated measurement techniques for radon-220 with passive sampling only. It provides information on measuring the average activity concentration of radon-220 in the air, based on easy-to-use and low-cost passive sampling, and the conditions of use for the measuring devices.

This International Standard covers samples taken without interruption over periods varying from a few months to one year.

This type of measurement is also applicable for determination of radon-222 activity concentration.

 

 

Document History

EN ISO 16641
April 1, 2016
Measurement of radioactivity in the environment - Air - Radon 220: Integrated measurement methods for the determination of the average activity concentration using passive solid-state nuclear track detectors
This International Standard covers integrated measurement techniques for radon-220 with passive sampling only. It provides information on measuring the average activity concentration of radon-220 in...

References

Advertisement