DS/EN 62153-4-7/AC

Metallic communication cable test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation ac of connectors and assemblies up to and above 3 GHz – Triaxial tube in tube method

active
Organization: DS
Publication Date: 17 May 2016
Status: active
Page Count: 6
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector) and cable assemblies. This method could also be extended to determine the transfer impedance, coupling or screening attenuation of balanced or multipin connectors and multicore cable assemblies. For the measurement of transfer impedance and screening- or coupling attenuation, only one test set-up is needed.

Document History

July 17, 2018
Metallic communication cable test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation aC of connectors and assemblies up to and above 3 GHz – Triaxial tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
DS/EN 62153-4-7/AC
May 17, 2016
Metallic communication cable test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation ac of connectors and assemblies up to and above 3 GHz – Triaxial tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
April 12, 2016
Metallic communication cable test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation ac of connectors and assemblies up to and above 3 GHz – Triaxial tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
November 8, 2006
Metallic communication cables test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring the transfer impedance and the screening – or the coupling attenuation – Tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
Metallic communication cable test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz – Triaxial tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
Metallic Communication cable test methods - Part 4-7:Electromagnetic compatibility (EMC) Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
Metallic communication cable test methods -- Part 4-7: Shielded screening attenuation test method for measuring the transfer impedence ZT and the screening attenuation aS or the coupling attenuation aC of RF-Connectors and asemblies up to and above 3 GHz, Tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
Advertisement