DSF/FprEN 62153-4-7
Metallic communication cable test methods -- Part 4-7: Shielded screening attenuation test method for measuring the transfer impedence ZT and the screening attenuation aS or the coupling attenuation aC of RF-Connectors and asemblies up to and above 3 GHz, Tube in tube method
| Organization: | DS |
| Status: | pending |
| Page Count: | 42 |
scope:
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector) and cable assemblies. This method could also be extended to determine the transfer impedance, coupling or screening attenuation of balanced or multipin connectors and multicore cable assemblies. For the measurement of transfer impedance and screening- or coupling attenuation only one test set-up is needed.
Document History