DSF/FPREN ISO 20957-9
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO/FDIS 20957-9:2016)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This Part of prEN 957 specifies safety requirements for elliptical trainers also described as cross training machines in addition to the general safety requirements of EN 957-1 and should be read in conjunction with it.
Document History
May 21, 2019
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods – Amendment 1 (ISO 20957-9:2016/Amd 1:2019)
ISO 20957-9:2016 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. ISO 20957-9:2016 specifies safety requirements for...
November 28, 2016
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO 20957-9:2016)
ISO 20957-9:2016 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. ISO 20957-9:2016 specifies safety requirements for...
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods – Amendment 1 (ISO 20957-9:2016/DAM 1:2018)
ISO 20957-9:2016 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. ISO 20957-9:2016 specifies safety requirements for...
DSF/FPREN ISO 20957-9
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO/FDIS 20957-9:2016)
This Part of prEN 957 specifies safety requirements for elliptical trainers also described as cross training machines in addition to the general safety requirements of EN 957-1 and should be read in...
Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO/DIS 20957-9:2014)
This Part of prEN 957 specifies safety requirements for elliptical trainers also described as cross training machines in addition to the general safety requirements of EN 957-1 and should be read in...