DS/EN ISO 20957-9

Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO 20957-9:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 2016
Status: active
Page Count: 28
ICS Code (Indoor sports equipment): 97.220.30
scope:

ISO 20957-9:2016 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. ISO 20957-9:2016 specifies safety requirements for cardiovascular equipment with a closed pattern motion and/or a reciprocating motion, where the user's feet are designed to be in contact with the footplatform, but not including steppers, performed from either a standing or seated position.

Document History

May 21, 2019
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods – Amendment 1 (ISO 20957-9:2016/Amd 1:2019)
ISO 20957-9:2016 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. ISO 20957-9:2016 specifies safety requirements for...
DS/EN ISO 20957-9
November 28, 2016
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO 20957-9:2016)
ISO 20957-9:2016 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. ISO 20957-9:2016 specifies safety requirements for...
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods – Amendment 1 (ISO 20957-9:2016/DAM 1:2018)
ISO 20957-9:2016 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. ISO 20957-9:2016 specifies safety requirements for...
Stationary training equipment – Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO/FDIS 20957-9:2016)
This Part of prEN 957 specifies safety requirements for elliptical trainers also described as cross training machines in addition to the general safety requirements of EN 957-1 and should be read in...
Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods (ISO/DIS 20957-9:2014)
This Part of prEN 957 specifies safety requirements for elliptical trainers also described as cross training machines in addition to the general safety requirements of EN 957-1 and should be read in...

References

Advertisement