ISO 3601-5
Fluid power systems - O-rings - Part 5: Specification of elastomeric materials for industrial applications
| Organization: | ISO |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This part of ISO 3601 contains the material specification of a selection of standard elastomeric materials (rubber) for O-rings used in general industrial applications. It also indicates the ability of the materials to satisfy many of the requirements associated with fluid power components.
Only materials which are in universal usage are specified; other compounds are available and can be used.
The required physical properties and test methods (including test specimen) should be agreed upon between equipment manufacturer/user and O-ring manufacturer/supplie
Document History