ISO 3601-5
Fluid Power Systems - O-Rings - Part 5: Suitability of Elastomeric Materials for Industrial Applications
| Organization: | ISO |
| Publication Date: | 1 July 2002 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This part of ISO 3601 evaluates the suitability of a number of
elastomeric materials (rubber) which may be used for O-rings in
industrial applications. It also indicates the ability of the
materials to satisfy many of the requirements associated with fluid
power components and systems and includes temperatures and fluid
compatibility. Only materials which are in universal usage are
specified, other compounds are available and can be specified. The
required physical properties should be agreed upon between
equipment manufacturer/user and O-ring manufacturer/supplie
Document History