AIA/NAS - NASM45909

STUD, LOCKED IN, RING LOCKED, SERRATED, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 31 May 2016
Status: active
Page Count: 17
scope:

This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within the parent material to prevent rotation.

intended Use:

Studs covered by this specification are intended as a general-purpose fastener with a mechanical lock feature to resist rotation. See MS51999 for design and usage limitations.

Document History

NASM45909
May 31, 2016
STUD, LOCKED IN, RING LOCKED, SERRATED, GENERAL SPECIFICATION FOR
This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within...
August 26, 2011
STUD, LOCKED IN, RING LOCKED, SERRATED, GENERAL SPECIFICATION FOR
This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within...
November 1, 1999
Stud, Locked in, Ring Locked, Serrated, General Specification for
This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within...

References

Advertisement