AIA/NAS - NASM45909

STUD, LOCKED IN, RING LOCKED, SERRATED, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 26 August 2011
Status: inactive
Page Count: 17
scope:

This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within the parent material to prevent rotation.

intended Use:

Studs covered by this specification are intended as a general-purpose fastener with a mechanical lock feature to resist rotation. See MS51999 for design and usage limitations.

Document History

May 31, 2016
STUD, LOCKED IN, RING LOCKED, SERRATED, GENERAL SPECIFICATION FOR
This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within...
NASM45909
August 26, 2011
STUD, LOCKED IN, RING LOCKED, SERRATED, GENERAL SPECIFICATION FOR
This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within...
November 1, 1999
Stud, Locked in, Ring Locked, Serrated, General Specification for
This specification covers the requirements for locked-in studs. The method of locking in the stud is by means of a serrated collar and an accessory lockring with matching serrations installed within...

References

Advertisement