DSF/FPREN ISO 18847
Solid biofuels – Determination of particle density of pellets and briquettes (ISO/FDIS 18847:2016)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This standard describes the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its determination have to be standardised to enable comparative determinations to be made.
Document History
November 4, 2016
Solid biofuels – Determination of particle density of pellets and briquettes
ISO 18847:2016 specifies the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its...
Solid biofuels – Determination of particle density of pellets and briquettes (ISO/DIS 18847:2023)
ISO 18847:2016 specifies the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its...
Solid biofuels - Determination of particle density of pellets and briquettes
SCOPE IN PDF
DSF/FPREN ISO 18847
Solid biofuels – Determination of particle density of pellets and briquettes (ISO/FDIS 18847:2016)
This standard describes the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its...