DS/EN ISO 18847

Solid biofuels – Determination of particle density of pellets and briquettes

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 November 2016
Status: active
Page Count: 26
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

ISO 18847:2016 specifies the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its determination have to be standardized to enable comparative determinations to be made.

Document History

DS/EN ISO 18847
November 4, 2016
Solid biofuels – Determination of particle density of pellets and briquettes
ISO 18847:2016 specifies the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its...
Solid biofuels – Determination of particle density of pellets and briquettes (ISO/DIS 18847:2023)
ISO 18847:2016 specifies the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its...
Solid biofuels - Determination of particle density of pellets and briquettes
SCOPE IN PDF
Solid biofuels – Determination of particle density of pellets and briquettes (ISO/FDIS 18847:2016)
This standard describes the method for determining the particle density of compressed fuels such as pellets or briquettes. Particle density is not an absolute value and conditions for its...
Advertisement