DS/EN 62002-1

Mobile and portable DVB-T/H radio access - Part 1: Interface specification

inactive
Organization: DS
Publication Date: 12 December 2006
Status: inactive
Page Count: 62
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 62002 is radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well as specifications for minimum RF performance. It covers terminals in three main classes, namely integrated car terminals, portable digital TV sets and hand-held portable convergence terminals. Interoperability with integrated cellular radios is also considered. The specification covers the following areas. . Frequency ranges . Supported modes . Definition of reveiving conditions . Definition of the reveiver RF reference model . Definition of QoS criteria . Antenna characteristics . Channel models . C/-performance with different channels . Minimum and maximum input levels . Immunity to interfering signals . Definition of an ensemble of interference patterns . Tolerance to impulse interference . SFN performance . Transmitter minimum performance . Interoperability of cellular radios . EMC aspects.

Document History

September 8, 2008
Mobile and portable DVB-T/H radio access - Part 1: Interface specification
This International Standard is a radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well...
DS/EN 62002-1
December 12, 2006
Mobile and portable DVB-T/H radio access - Part 1: Interface specification
This part of IEC 62002 is radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well as...
Mobile and portable DVB-T/H radio access -- Part 1: Interface specification
This International Standard is a radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well...
Advertisement