DS/EN 62002-1

Mobile and portable DVB-T/H radio access - Part 1: Interface specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 September 2008
Status: active
Page Count: 74
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This International Standard is a radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well as specifications for minimum RF-performance. It covers terminals in three main classes, namely Integrated Car Terminals, Portable Digital TV Sets and Hand-Held portable convergence terminals. Interoperability with integrated cellular radios is also considered. The specification covers the following areas. - Frequency ranges - Supported modes - Definition of receiving conditions - Definition of the receiver RF-reference model - Definition of degradation criteria - Antenna characteristics - Channel models - C/N-performance with different channels - Minimum and maximum input levels - Immunity to interfering signals - Definition of an ensemble of interference patterns - Tolerance to impulse interference - SFN-performance - Transmitter minimum performance - Interoperability of cellular radios - EMC aspects

Document History

DS/EN 62002-1
September 8, 2008
Mobile and portable DVB-T/H radio access - Part 1: Interface specification
This International Standard is a radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well...
December 12, 2006
Mobile and portable DVB-T/H radio access - Part 1: Interface specification
This part of IEC 62002 is radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well as...
Mobile and portable DVB-T/H radio access -- Part 1: Interface specification
This International Standard is a radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well...
Advertisement