DIN EN 10268

Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2006
Status: inactive
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm.

These products are delivered in sheet, wide strip, slit wide strip, narrow strip or cut lengths obtained from slit wide strip, narrow strip or sheet.

Document History

December 1, 2013
Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions (includes Amendment A1:2013)
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
DIN EN 10268
October 1, 2006
Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm. These products are delivered in...
February 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steel for cold forming - Technical delivery conditions
A description is not available for this item.

References

Advertisement