DIN EN 10268
Cold-rolled flat products made of high yield strength micro-alloyed steel for cold forming - Technical delivery conditions
inactive
| Organization: | DIN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
Document History
December 1, 2013
Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions (includes Amendment A1:2013)
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm.
These products are delivered in...
October 1, 2006
Cold rolled steel flat products with high yield strength for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated steel flat products for cold forming with high yield strength. The thickness is equal to or less than 3 mm.
These products are delivered in...
DIN EN 10268
February 1, 1999
Cold-rolled flat products made of high yield strength micro-alloyed steel for cold forming - Technical delivery conditions
A description is not available for this item.