DS/EN 60371-3-4

Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 January 2007
Status: active
Page Count: 11
ICS Code (Mica based materials): 29.035.50
scope:

Insert the following two paragraphs after the existing paragraphs:
Materials which conform to this specification meet established levels of performance.
However, the selection of materials by a user for a specific application should be based on
the actual requirements necessary for adequate performance in that application and not
based on this specification alone.
Safety warning:
It is the responsibility of the user of the methods contained or referred to in this document to
ensure that they are used in a safe manner.

Document History

DS/EN 60371-3-4
January 26, 2007
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder
Insert the following two paragraphs after the existing paragraphs: Materials which conform to this specification meet established levels of performance. However, the selection of materials by a user...
October 2, 1995
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder
Gives requirements for materials made by combining mica paper with a single polyester film and impregnating the mica paper with an epoxy resin. The material is supplied in a flexible state for final...
Advertisement