DS/EN 60371-3-4
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder
active
| Organization: | DS |
| Publication Date: | 2 October 1995 |
| Status: | active |
| ICS Code (Mica based materials): | 29.035.50 |
scope:
Gives requirements for materials made by combining mica paper with a single polyester film and impregnating the mica paper with an epoxy resin. The material is supplied in a flexible state for final cure after application in the form of sheets or rolls.
Document History
January 26, 2007
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder
Insert the following two paragraphs after the existing paragraphs:
Materials which conform to this specification meet established levels of performance.
However, the selection of materials by a user...
DS/EN 60371-3-4
October 2, 1995
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder
Gives requirements for materials made by combining mica paper with a single polyester film and impregnating the mica paper with an epoxy resin. The material is supplied in a flexible state for final...