GMW16259
Polycarbonate – High Temperature - Unfilled
| Organization: | GMW |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description. This specification describes material types of unfilled high temperature polycarbonate and polycarbonate copolymer/blends, which are used in injection molded components. This specification is based on GMW3013 per ISO 7391-1 and ISO 7391-2 recommendations.
Paintability. Approved paint systems that can be used on this material are listed, e.g., in the General Motors Approved Paint on Parts Systems (GM APOPS) database.
Types. The classification into type codes is according to the different properties as described in Table 1. Standard Properties are listed in Table 2.
Symbols. The material abbreviation according to ISO 11469 is >PC-HT<.
Applicability. Typical applications include protected substrates that require low temperature ductility and higher temperature stability compared to general purpose polycarbonate.
Document History