GMW16259

Polycarbonate - High Temperature - Unfilled

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2010
Status: inactive
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This specification describes materials types of unfilled high temperature polycarbonate and polycarbonate copolymer/blends, which are used in injection molded components. Code numbers, in addition to GMW3013 guideline, that apply to this specification are listed below. This specification is based on GMW3013 per ISO 7391-1/2 recommendations.

Note: Additional characteristics will be indicated by code letters according to the respective specification number. Code letters that may apply to this specification are defined in GMW3013.

Paintability. Approved paint systems that can be used on this material are listed, e.g., in the General Motors Approved Paint on Parts Systems (GM APOPS) database.

Types. The classification into type codes is according to the different properties as described in Table 1. Standard Properties are listed in Table 2.

Symbols. The material abbreviation according to ISO 11469 is >PC-HT<.

Typical Applications. Typical applications include protected interior and protected exterior substrates that require low temperature ductility and higher temperature stability compared to general purpose polycarbonate.

Document History

May 1, 2016
Polycarbonate – High Temperature - Unfilled
Material Description. This specification describes material types of unfilled high temperature polycarbonate and polycarbonate copolymer/blends, which are used in injection molded components. This...
August 1, 2015
Polycarbonate - High Temperature - Unfilled
Material Description. This specification describes materials types of unfilled high temperature polycarbonate and polycarbonate copolymer/blends, which are used in injection molded components. This...
GMW16259
November 1, 2010
Polycarbonate - High Temperature - Unfilled
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement