GMW16876

Metallized Interior Decorative Components

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 February 2019
Status: active
Page Count: 10
scope:

Material Description.

This specification covers the material requirements for metallized coatings for interior components. Decorative constructions approved to this specification will require the use of a primer that enables adhesion, a metal layer from evaporative deposition (sputter-ion coating, low-temperature arc vapor deposition or physical vapor deposition (PVD)) that provides decoration and reflectivity, and a topcoat that protects the metalized finish. The primer and topcoat finishes shall be fully cured with time and temperature cycles suited to the part composition. They shall provide maximum durability, appearance and metal adhesion. The metal layer shall be produced by evaporative deposition onto the primed surface. Its appearance shall be uniform and free from visible defects. 

Symbols. Not applicable. 

Applicability.

Typical applications include interior decorative components and miscellaneous interior trim. 

Remarks.

Surrogate data for production intent materials and processes must be demonstrated to meet the requirements of this specification prior to sourcing, and at the latest, prior to the intended program Integration Vehicle Engineering Release (IVER). Contact the appropriate GM Materials Engineer

Document History

April 1, 2021
Metallized Interior Components
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16876
February 1, 2019
Metallized Interior Decorative Components
Material Description. This specification covers the material requirements for metallized coatings for interior components. Decorative constructions approved to this specification will require the...
May 1, 2015
Metallized Interior Decorative Components
This specification covers the material requirements for first surface, vacuum-deposited metal coatings which are visible and intended for decorative interior plastic trim components.  Material...
January 1, 2013
Metallized Interior Decorative Components
This specification covers the material requirements for first surface, vacuum-deposited metal coatings which are visible and intended for decorative interior plastic trim components. Material...

References

Advertisement