GMW14672

Minimum Plating Structure and Performance Requirements for Decorative Chromium Plated Metallic Parts

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 May 2016
Status: active
Page Count: 16
scope:

This specification covers basic requirements for copper-nickel-chromium electroplated metallic parts, including assemblies.

Material Description. Plating to this specification is subdivided into three performance classes:

  • Class A: Exterior components with severe service conditions, likely to include damage from denting, scratching, and abrasive wear, such as those encountered by automotive bumpers and assist steps.
  • Class B: Exterior components without stone-chipping exposure or other mechanical abuse, such as door handles or emblems (not on the front of the vehicle).
  • Class C: Interior components.

For exterior applications, discontinuous chromium plate (microporous (mp) or microcracked (mc)) in addition to a multiple layer nickel system shall be used.

For interior applications, a continuous chrome layer (r) is permissible. The use of discontinuous chromium or multiple-layer nickel systems is not required for interior components.

Plating per this specification is intended for use over metallic substrates; plating on plastics is specified in GMW14668. For plating of stainless substrates, see GMW15613.

Symbols. Not applicable.

Applicability. This type of finish shall be principally used for decorative purpose, including bright and other (e.g., satin, brushed, grained) appearances for interior and exterior applications, as defined by styling and specific appearance standards.

Document History

October 1, 2022
Minimum Plating Structure and Performance Requirements for Decorative Chromium Plated Metallic Parts
Purpose/Material Description. Plating to this specification is subdivided into three performance classes: • Class A: Exterior components with severe service conditions, likely to include damage...
GMW14672
May 1, 2016
Minimum Plating Structure and Performance Requirements for Decorative Chromium Plated Metallic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated metallic parts, including assemblies. Material Description. Plating to this specification is subdivided into...
February 1, 2011
Minimum Plating Structure and Performance Requirements for Decorative Chromium Plated Metallic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated metallic parts, including assemblies. 1.1 Material Description. Platings to this specification are subdivided...
December 1, 2009
Minimum Plating Structure and Performance Requirements for Decorative Chromium Plated Metallic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated metallic parts, including assemblies. Material Description. Platings to this specification are subdivided into...
June 1, 2007
Minimum Plating Structure and Performance Requirements for Decorative Chromium Plated Metallic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated metallic parts, including assemblies. Material Description. Platings to this specification are subdivided into...

References

Advertisement