GMW16711
Emblem – Vitreous Enamel (Cloisonné)
active, Most Current
Buy Now
| Organization: | GMW |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 3 |
scope:
Material Description. These emblems are constructed of a Vitreous Enamel (Cloisonné) applied to a Gilders Bronze, Unified Numbering System (UNS) C21000 quarter hard per SAE J463, with chrome plate.
Symbols. Not applicable.
Applicability. This specification covers the performance requirements of a decorative exterior emblem
Document History
GMW16711
July 1, 2017
Emblem – Vitreous Enamel (Cloisonné)
Material Description. These emblems are constructed of a Vitreous Enamel (Cloisonné) applied to a Gilders Bronze, Unified Numbering System (UNS) C21000 quarter hard per SAE J463, with chrome plate....
February 1, 2012
Emblem – Vitreous Enamel (Cloisonné)
Material Description. These emblems are constructed of a Vitreous Enamel (Cloisonné) applied to a Gilders Bronze, UNS C21000 quarter hard per SAE J463, with chrome plate.
Symbols. Not applicable....