GMW16711

Emblem – Vitreous Enamel (Cloisonné)

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2012
Status: inactive
Page Count: 3
scope:

Material Description. These emblems are constructed of a Vitreous Enamel (Cloisonné) applied to a Gilders Bronze, UNS C21000 quarter hard per SAE J463, with chrome plate. 

Symbols. Not applicable.

Typical Applications. This specification covers the performance requirements of a decorative exterior emblem.

Document History

July 1, 2017
Emblem – Vitreous Enamel (Cloisonné)
Material Description. These emblems are constructed of a Vitreous Enamel (Cloisonné) applied to a Gilders Bronze, Unified Numbering System (UNS) C21000 quarter hard per SAE J463, with chrome plate....
GMW16711
February 1, 2012
Emblem – Vitreous Enamel (Cloisonné)
Material Description. These emblems are constructed of a Vitreous Enamel (Cloisonné) applied to a Gilders Bronze, UNS C21000 quarter hard per SAE J463, with chrome plate.  Symbols. Not applicable....

References

Advertisement