ASD-STAN PREN 6049-008
Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 °C to 200 °C Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 12 |
scope:
This standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the external sleeve, and nickel copper plated braid as the internal layer and provided with a water repellent protection for aerospace application.
Document History
ASD-STAN PREN 6049-008
May 1, 2016
Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 °C to 200 °C Product standard
This standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the...
November 1, 2010
Aerospace series Electrical cables, installation Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, Flexible post installation operating temperature from − 55 Degrees C to 200 Degrees C Product standard
This standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the...
September 1, 2006
Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 °C to 200 °C Product Standard
A description is not available for this item.