ASD-STAN - PREN 6049-008

Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 °C to 200 °C Product Standard

inactive
Organization: ASD-STAN
Publication Date: 1 September 2006
Status: inactive
Page Count: 12

Document History

Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 °C to 200 °C Product standard
This standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the...
November 1, 2010
Aerospace series Electrical cables, installation Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, Flexible post installation operating temperature from − 55 Degrees C to 200 Degrees C Product standard
This standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the...
PREN 6049-008
September 1, 2006
Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 °C to 200 °C Product Standard
A description is not available for this item.
Advertisement