DIN EN ISO 15912
Dentistry - Casting investments and refractory die materials (ISO 15912:2006)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Dental materials): | 11.060.10 |
Document History
August 1, 2016
Dentistry - Refractory investment and die material (ISO 15912:2016)
This International Standard gives requirements and test methods for determining the compliance of dental casting investment, dental brazing investment, dental pressable-ceramic investment and dental...
October 1, 2011
Dentistry - Casting investments and refractory die materials (ISO 15912:2006 + Amd.1:2011)
This International Standard is applicable to dental casting, brazing and refractory investments and refractory die materials, regardless of the nature of the binding system or the particular...
DIN EN ISO 15912
January 1, 2007
Dentistry - Casting investments and refractory die materials (ISO 15912:2006)
A description is not available for this item.