DIN EN ISO 15912

Dentistry - Casting investments and refractory die materials (ISO 15912:2006 + Amd.1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2011
Status: inactive
Page Count: 25
ICS Code (Dental materials): 11.060.10
scope:

This International Standard is applicable to dental casting, brazing and refractory investments and refractory die materials, regardless of the nature of the binding system or the particular application.

This International Standard classifies investments into types according to their intended use and classes according to the burn-out procedure recommended by the manufacturer.

This International Standard specifies requirements for the essential physical and mechanical properties of the materials and the test methods used to determine them.

This International Standard also includes requirements for the information and instructions which accompany each package.

Document History

August 1, 2016
Dentistry - Refractory investment and die material (ISO 15912:2016)
This International Standard gives requirements and test methods for determining the compliance of dental casting investment, dental brazing investment, dental pressable-ceramic investment and dental...
DIN EN ISO 15912
October 1, 2011
Dentistry - Casting investments and refractory die materials (ISO 15912:2006 + Amd.1:2011)
This International Standard is applicable to dental casting, brazing and refractory investments and refractory die materials, regardless of the nature of the binding system or the particular...
January 1, 2007
Dentistry - Casting investments and refractory die materials (ISO 15912:2006)
A description is not available for this item.

References

Advertisement