DIN EN ISO 16283-1/A1

Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1 (ISO 16283-1:2014/DAM 1:2016); German and English version EN ISO 16283-1:2014/prA1:2016

inactive
Organization: DIN
Publication Date: 1 July 2016
Status: inactive
Page Count: 13
ICS Code (Acoustics in building. Sound insulation): 91.120.20

Document History

April 1, 2018
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014 + Amd 1:2017) (includes Amendment A1:2017)
This part of ISO 16283 specifies procedures to determine the airborne sound insulation between two rooms in a building using sound pressure measurements. These procedures are intended for room...
DIN EN ISO 16283-1/A1
July 1, 2016
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1 (ISO 16283-1:2014/DAM 1:2016); German and English version EN ISO 16283-1:2014/prA1:2016
A description is not available for this item.
June 1, 2014
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014)
This part of ISO 16283 specifies procedures to determine the airborne sound insulation between two rooms in a building using sound pressure measurements. These procedures are intended for room...

References

Advertisement