DIN EN ISO 16283-1

Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: inactive
Page Count: 51
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 16283 specifies procedures to determine the airborne sound insulation between two rooms in a building using sound pressure measurements. These procedures are intended for room volumes in the range from 10 m3 to 250 m3 in the frequency range from 50 Hz to 5 000 Hz. The test results can be used to quantify, assess and compare the airborne sound insulation in unfurnished or furnished rooms where the sound field may or may not approximate to a diffuse field. The measured airborne sound insulation is frequency-dependent and can be converted into a single number quantity to characterize the acoustic performance using the rating procedures in ISO 717-1.

Document History

April 1, 2018
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014 + Amd 1:2017) (includes Amendment A1:2017)
This part of ISO 16283 specifies procedures to determine the airborne sound insulation between two rooms in a building using sound pressure measurements. These procedures are intended for room...
July 1, 2016
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1 (ISO 16283-1:2014/DAM 1:2016); German and English version EN ISO 16283-1:2014/prA1:2016
A description is not available for this item.
DIN EN ISO 16283-1
June 1, 2014
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014)
This part of ISO 16283 specifies procedures to determine the airborne sound insulation between two rooms in a building using sound pressure measurements. These procedures are intended for room...

References

Advertisement