DIN EN ISO 21028-2
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 °C and -20 °C (ISO/DIS 21028-2.2:2016); German and English version prEN ISO 21028-2:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 59 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
Document History
July 1, 2018
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C (ISO 21028-2:2018)
This document specifies the toughness requirements of metallic materials for use at temperatures between −20 °C and −80 °C to ensure their suitability for cryogenic vessels. This document is...
DIN EN ISO 21028-2
June 1, 2016
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 °C and -20 °C (ISO/DIS 21028-2.2:2016); German and English version prEN ISO 21028-2:2016
A description is not available for this item.