GMNA - GMP.E/P.144

Thermoplastic Elastomer - Polyolefinic, Shore A85, Interior/Exterior, High Flow

inactive
Buy Now
Organization: GMNA
Publication Date: 1 March 2007
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a black, high flow, Ultra - violet (UV) and heat stabilized thermoplastic elastomer containing fully crosslinked Ethylene - propylene - diene monomer (EPDM) elastomer particles dispersed in a continuous polypropylene matrix. This material can be process by injection molding.

Typical Application.

Typical applications include the following: roof rack seals, bin mats, cup holders. Continuous operating temperature range: - 40 to 135°C.

Document History

December 1, 2010
Thermoplastic Elastomer – Polyolefinic, Shore A85, Interior/Exterior, High Flow
This specification covers the properties of a black, high flow, Ultra - violet (UV) and heat stabilized thermoplastic elastomer containing fully crosslinked Ethylene - propylene - diene monomer...
GMP.E/P.144
March 1, 2007
Thermoplastic Elastomer - Polyolefinic, Shore A85, Interior/Exterior, High Flow
This specification covers the properties of a black, high flow, Ultra - violet (UV) and heat stabilized thermoplastic elastomer containing fully crosslinked Ethylene - propylene - diene monomer...
Advertisement