GMNA - GMP.E/P.144
Thermoplastic Elastomer – Polyolefinic, Shore A85, Interior/Exterior, High Flow
| Organization: | GMNA |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a black, high flow, Ultra - violet (UV) and heat stabilized thermoplastic elastomer containing fully crosslinked Ethylene - propylene - diene monomer (EPDM) elastomer particles dispersed in a continuous polypropylene matrix. This material can be process by injection molding.
Typical Application.
Typical applications include the following: roof rack seals, bin mats, cup holders. Continuous operating temperature range: - 40 to 135°C.
Document History