DS/EN 474-7

Earth-moving machinery - Safety - Part 7: Requirements for scrapers

inactive
Organization: DS
Publication Date: 3 January 2007
Status: inactive
Page Count: 14
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part does not repeat the requirements from EN 474-1:2006, but adds or replaces the requirements for application for scrapers. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of scrapers. This European Standard is not applicable to scrapers manufactured before the date of publication of this European Standard by CEN.

Document History

April 4, 2022
Earth-moving machinery – Safety – Part 7: Requirements for scrapers
This document, together with EN 474 1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
March 2, 2009
Earth-moving machinery – Safety – Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
DS/EN 474-7
January 3, 2007
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 23, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This European Standard 474 specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This European Standard applies...
Earth-moving machinery – Safety – Part 7: Requirements for scrapers
This document, together with FprEN 474-1:2021, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
Advertisement