DSF/FPREN 474-7

Earth-moving machinery – Safety – Part 7: Requirements for scrapers

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with FprEN 474-1:2021, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended and under the conditions of misuse which are reasonable foreseeable by the manufacturer (see Annex A), associated with the whole life time of the machine as described in EN ISO 12100:2010, 5.4. This document does not provide performance requirements for safety related functions of control system(s). The following significant and relevant hazards are not covered in this document: - Transmission of power between self-propelled machinery (or tractor) and recipient machinery; - Laser; - Lightning. The requirements of this document are complementary to the common requirements formulated in FprEN 474-1:2021. This document does not repeat the requirements from FprEN 474-1:2021 but supplement or modify the requirements for scrapers. This document is not applicable to scrapers which are manufactured before the date of publication of this document by CEN.

Document History

April 4, 2022
Earth-moving machinery – Safety – Part 7: Requirements for scrapers
This document, together with EN 474 1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
March 2, 2009
Earth-moving machinery – Safety – Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
January 3, 2007
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
July 23, 1998
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This European Standard 474 specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". This European Standard applies...
DSF/FPREN 474-7
Earth-moving machinery – Safety – Part 7: Requirements for scrapers
This document, together with FprEN 474-1:2021, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler scrapers except towed scrapers as defined in EN ISO 6165:2006, when they are used...
Advertisement