CEI EN 62769-103-1

Field Device Integration (FDI) Part 103-1: Profiles - PROFIBUS

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2016
Status: inactive
Page Count: 40
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).

1 PROFIBUS is the trade name of the non-profit consortium PROFIBUS & PROFINET International. This information is given for the convenience of users of this technical report and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder

Document History

October 1, 2023
Field Device Integration (FDI®) Part 103-1: Profiles – PROFIBUS
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)2 and IEC 61784-1_CP3/2 (PROFIBUS PA).
February 1, 2021
Field Device Integration (FDI) Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1. 1 PROFIBUS is the trade name of the non-profit consortium...
CEI EN 62769-103-1
March 1, 2016
Field Device Integration (FDI) Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA). 1 PROFIBUS is the trade name of the non-profit consortium...

References

Advertisement