CEI - EN IEC 62769-103-1

Field Device Integration (FDI®) Part 103-1: Profiles – PROFIBUS

active, Most Current
Organization: CEI
Publication Date: 1 October 2023
Status: active
Page Count: 44
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)2 and IEC 61784-1_CP3/2 (PROFIBUS PA).

Document History

EN IEC 62769-103-1
October 1, 2023
Field Device Integration (FDI®) Part 103-1: Profiles – PROFIBUS
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)2 and IEC 61784-1_CP3/2 (PROFIBUS PA).
February 1, 2021
Field Device Integration (FDI) Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1. 1 PROFIBUS is the trade name of the non-profit consortium...
March 1, 2016
Field Device Integration (FDI) Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA). 1 PROFIBUS is the trade name of the non-profit consortium...

References

Advertisement