CEI EN 60086-1

Primary batteries Part 1: General

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2016
Status: inactive
Page Count: 54
ICS Code (Primary cells and batteries): 29.220.10
scope:

This part of IEC 60086 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and environmental aspects.

As a primary battery classification tool, electrochemical systems are also standardized with respect to system letter, electrodes, electrolyte, nominal and maximum open circuit voltage.

NOTE The requirements justifying the inclusion or the ongoing retention of batteries in the IEC 60086 series are given in Annex A.

The object of this part of IEC 60086 is to benefit primary battery users, device designers and battery manufacturers by ensuring that batteries from different manufacturers are interchangeable according to standard form, fit and function. Furthermore, to ensure compliance with the above, this part specifies standard test methods for testing primary cells and batteries.

Document History

November 1, 2022
Primary batteries Part 1: General
A description is not available for this item.
March 1, 2022
Primary batteries Part 1: General
This part of IEC 60086 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and...
CEI EN 60086-1
March 1, 2016
Primary batteries Part 1: General
This part of IEC 60086 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and...
December 1, 2012
Primary batteries Part 1: General
This part of IEC 60086 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and...
May 1, 2008
Primary batteries - Part 1: General
La presente Parte della Norma EN 60086 tratta le pile elettriche per quanto concerne: sistemi elettrochimici, dimensioni, denominazioni, configurazioni degli elementi di connessione, marcature,...
July 1, 2007
Pile elettriche - Parte 1: Generalità
La presente Parte della Norma EN 60086 tratta le pile elettriche per quanto concerne: sistemi elettrochimici, dimensioni, denominazioni, configurazioni degli elementi di connessione, marcature,...
August 1, 2001
Pile elettriche - Parte 1: Generalità
La presente Norma si applica agli elementi singoli di pile (pile primarie) ed alle pile elettriche, qualunque sia il sistema elettrochimico su cui si basano. Essa si prefigge di assicurare...
January 1, 2000
Pile elettriche - Parte 1: Generalità
April 1, 1999
Pile elettriche - Parte 1: Generalità
September 1, 1998
Pile elettriche - - Parte 1: Generalità
La presente Norma si applica a pile e batterie elettriche, qualunque sia il sistema elettrochimico su cui si basano. Essa si prefigge di assicurare l'intercambiabilità elettrica e dimensionale tra...

References

Advertisement