CEI EN 50174-2
Information technology - Cabling installation Part 2: Installation planning and practices inside buildings
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
November 1, 2018
Information technology - Cabling installation Part 2: Installation planning and practices inside buildings
This European Standard specifies requirements for the following aspects of information technology cabling:
a) planning;
b) installation practice.
This European Standard is applicable to all types...
CEI EN 50174-2
April 1, 2016
Information technology - Cabling installation Part 2: Installation planning and practices inside buildings
A description is not available for this item.
September 1, 2015
Information technology - Cabling installation Part 2: Installation planning and practices inside buildings
Foreword
This document (EN 50174-2:2009/A2:2014) has been prepared by CLC/TC 215 "Electrotechnical aspects of telecommunication equipment".
The following dates are fixed:
latest date by which this...
December 1, 2011
Information technology - Cabling installation Part 2: Installation planning and practices inside buildings
Questa Variante apporta alcune modifiche alla CEI EN 50174-2:2010-05.
In particolare introduce 2 nuovi paragrafi riguardanti le prescrizioni specifiche per l'installazione del cablaggio domestico e...
May 1, 2010
Information technology - Cabling installation Part 2: Installation planning and practices inside buildings
Questa Norma Europea specifica le prescrizioni per la pianificazione e l’installazione del cablaggio IT.
Questa Norma Europea si applica a tutti i tipi di cablaggio IT all'interno di edifici,...
May 1, 2001
Information technology - Cabling installation - Part 2: Installation planning and practices inside buildings
La Norma Europea EN 50174 è composta da tre Parti. Tutte e tre le Parti trattano le specifiche, l'installazione e il funzionamento del cablaggio per la tecnologia dell'informazione, con componenti in...