ASTM International - ASTM F969-11
Standard Practice for Construction of Chain-Link Tennis Court Fence
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Sports facilities): | 97.220.10 |
significance And Use:
The intended use of this practice is for 10- or 12-ft (3050 or 3660 mm) high chain-link fencing as complete enclosures around single or multiple tennis courts, or as backstops at either end of... View More
scope:
1.1 This practice covers fencing around tennis courts, built from various types of chain-link fabric and framework materials, and installation practices for same.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History