DOD - SMD 5962-14206

MICROCIRCUIT, LINEAR, MICROPOWER, OVERVOLTAGE PROTECTION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 27 May 2016
Status: active
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 21, 2021
MICROCIRCUIT, LINEAR, MICROPOWER, OVERVOLTAGE PROTECTION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-14206
May 27, 2016
MICROCIRCUIT, LINEAR, MICROPOWER, OVERVOLTAGE PROTECTION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 1, 2015
MICROCIRCUIT, LINEAR, MICROPOWER, OVERVOLTAGE PROTECTION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement