DLA - DSCC-VID-V62/10607 REV A
MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 2 June 2016 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents the general requirements of a ultralow power, 10 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55°C to +150°C.
Document History
September 14, 2021
MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of an ultralow power, 100 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55ºC to +150ºC.
DSCC-VID-V62/10607 REV A
June 2, 2016
MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a ultralow power, 10 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55°C to +150°C.
April 22, 2010
MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a ultralow power, 10 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55°C to +150°C.