DLA - DSCC-VID-V62/10607 REV B

MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 14 September 2021
Status: active
Page Count: 10
scope:

Scope.

This drawing documents the general requirements of an ultralow power, 100 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55ºC to +150ºC.

Document History

DSCC-VID-V62/10607 REV B
September 14, 2021
MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of an ultralow power, 100 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55ºC to +150ºC.
MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a ultralow power, 10 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55°C to +150°C.
April 22, 2010
MICROCIRCUIT, LINEAR, ULTRALOW POWER, 100 mA, LOW DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a ultralow power, 10 mA, low dropout voltage regulator microcircuit, with an operating temperature range of -55°C to +150°C.

References

Advertisement